Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 662C-WH

Description
90 DEGREE SINGLE WALL WASH TYPE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[TM] BRAND LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W 662 MODEL
Datasheet
Description
90 DEGREE SINGLE WALL WASH TYPE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[TM] BRAND LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W 662 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 662C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
662C-WH
Incandescent/Fluorescent/HID Recessed Trim 662C-WH
90 DEGREE SINGLE WALL WASH TYPE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[TM] BRAND LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W 662 MODEL
  • 90 DEGREE SINGLE WALL WASH TYPE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[TM] BRAND
  • LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W
  • 662 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 662C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details