MULTIPLIER CONE TYPE
7 5/8 INCH DIA X 11 1/2 INCH H SIZE
SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
Juno Lighting Group
Done
Datasheet
Description
MULTIPLIER CONE TYPE
7 5/8 INCH DIA X 11 1/2 INCH H SIZE
SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
Incandescent/Fluorescent/HID Recessed Trim
658B-WH
Incandescent/Fluorescent/HID Recessed Trim
658B-WH
MULTIPLIER CONE TYPE
7 5/8 INCH DIA X 11 1/2 INCH H SIZE
SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
MULTIPLIER CONE TYPE
7 5/8 INCH DIA X 11 1/2 INCH H SIZE
SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON