Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 657HZ-WH

Description
MULTIPLIER CONE TYPE 6 1/8 INCH DIA X 10 5/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC920 SERIES INCANDESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 85 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
MULTIPLIER CONE TYPE 6 1/8 INCH DIA X 10 5/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC920 SERIES INCANDESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 85 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 657HZ-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
657HZ-WH
Incandescent/Fluorescent/Hid Recessed Trim 657HZ-WH
MULTIPLIER CONE TYPE 6 1/8 INCH DIA X 10 5/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC920 SERIES INCANDESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 85 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • MULTIPLIER CONE TYPE
  • 6 1/8 INCH DIA X 10 5/8 INCH H SIZE
  • HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
  • TC920 SERIES INCANDESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, BR30 85 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 657HZ-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details