Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 651W-WH

Description
BAFFLED MULTIPLIER TYPE WHITE (BAFFLE), SPECULAR CLEAR WITH WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W FLUORESCENT LAMP TYPE 651 MODEL
Datasheet
Description
BAFFLED MULTIPLIER TYPE WHITE (BAFFLE), SPECULAR CLEAR WITH WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W FLUORESCENT LAMP TYPE 651 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 651W-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
651W-WH
Incandescent/Fluorescent/HID Recessed Trim 651W-WH
BAFFLED MULTIPLIER TYPE WHITE (BAFFLE), SPECULAR CLEAR WITH WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W FLUORESCENT LAMP TYPE 651 MODEL
  • BAFFLED MULTIPLIER TYPE
  • WHITE (BAFFLE), SPECULAR CLEAR WITH WHITE (TRIM) FINISH
  • CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) QUAD TUBE 26 W FLUORESCENT LAMP TYPE
  • 651 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 651W-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details