Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 644C-WH

Description
OPEN MULTIPLIER REFLECTOR TYPE 7-1/2 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE 644 MODEL
Datasheet
Description
OPEN MULTIPLIER REFLECTOR TYPE 7-1/2 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE 644 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 644C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
644C-WH
Incandescent/Fluorescent/HID Recessed Trim 644C-WH
OPEN MULTIPLIER REFLECTOR TYPE 7-1/2 INCH DIA X 10-1/4 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W, A23 200 W INCANDESCENT LAMP TYPE 644 MODEL
  • OPEN MULTIPLIER REFLECTOR TYPE
  • 7-1/2 INCH DIA X 10-1/4 INCH H SIZE
  • SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
  • 644 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 644C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details