Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 633W-WH

Description
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W (IC), A19 100 W/A21 150 W (TC)
Datasheet
Description
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W (IC), A19 100 W/A21 150 W (TC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 633W-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
633W-WH
Incandescent/Fluorescent/HID Recessed Trim 633W-WH
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W (IC), A19 100 W/A21 150 W (TC)
  • BAFFLED MULTIPLIER TYPE
  • WHITE BAFFLE, WHITE TRIM RING FINISH
  • ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE A19 100 W (IC), A19 100 W/A21 150 W (TC)
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 633W-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details