Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 629C-WH

Description
ANGLE CUT LENSED WALL WASH TYPE 7-3/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 629 MODEL
Datasheet
Description
ANGLE CUT LENSED WALL WASH TYPE 7-3/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 629 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 629C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
629C-WH
Incandescent/Fluorescent/HID Recessed Trim 629C-WH
ANGLE CUT LENSED WALL WASH TYPE 7-3/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 629 MODEL
  • ANGLE CUT LENSED WALL WASH TYPE
  • 7-3/8 INCH DIA SIZE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W INCANDESCENT LAMP TYPE
  • ACULUX[TM] BRAND
  • 629 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 629C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details