Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 626C-WH

Description
MULTIPLIER CONE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 626 MODEL
Datasheet
Description
MULTIPLIER CONE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 626 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 626C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
626C-WH
Incandescent/Fluorescent/HID Recessed Trim 626C-WH
MULTIPLIER CONE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 626 MODEL
  • MULTIPLIER CONE TYPE
  • 6-1/8 INCH DIA X 10-5/8 INCH H SIZE
  • SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE
  • 626 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 626C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details