Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 624B-SC

Description
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE BLACK BAFFLE, SATIN CHROME TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
Datasheet
Description
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE BLACK BAFFLE, SATIN CHROME TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 624B-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
624B-SC
Incandescent/Fluorescent/HID Recessed Trim 624B-SC
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE BLACK BAFFLE, SATIN CHROME TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
  • DEEP BAFFLE TYPE
  • 7 3/8 INCH DIA SIZE
  • BLACK BAFFLE, SATIN CHROME TRIM RING FINISH
  • ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR30 75 W, PAR38 100/120 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 624B-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details