Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 617-WWH

Description
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES STANDARD INCANDESCENT SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 35 W, MR16 50 W INCANDESCENT LAMP TYPE INCLUDES MAGNETIC TRANSFORMER 617 MODEL
Datasheet
Description
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES STANDARD INCANDESCENT SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 35 W, MR16 50 W INCANDESCENT LAMP TYPE INCLUDES MAGNETIC TRANSFORMER 617 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 617-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
617-WWH
Incandescent/Fluorescent/HID Recessed Trim 617-WWH
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES STANDARD INCANDESCENT SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 35 W, MR16 50 W INCANDESCENT LAMP TYPE INCLUDES MAGNETIC TRANSFORMER 617 MODEL
  • CYLINDER SPOTLIGHT IN BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC926/TC926/TC926R SERIES STANDARD INCANDESCENT SLOPED HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 35 W, MR16 50 W INCANDESCENT LAMP TYPE
  • INCLUDES MAGNETIC TRANSFORMER
  • 617 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 617-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details