Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 614-BSC

Description
BAFFLE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2/IC926LED9G4/IC926L ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 614B MODEL
Datasheet
Description
BAFFLE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2/IC926LED9G4/IC926L ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 614B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 614-BSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
614-BSC
Incandescent/Fluorescent/HID Recessed Trim 614-BSC
BAFFLE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2/IC926LED9G4/IC926L ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 614B MODEL
  • BAFFLE TYPE
  • 7-5/16 INCH X 7-3/4 INCH SIZE
  • BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
  • IC926/TC926/TC926R/ICPL926-42/ICPL926R-32/IC926LED9G4/IC926LED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 90/150 W INCANDESCENT LAMP TYPE
  • 614B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 614-BSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details