Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 612-HZWH

Description
REFLECTOR CONE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE HAZE (CONE), WHITE (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH X 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 65/85 W INCANDESCENT LAMP TYPE 32/42 W FLUORESCENT LAMP TYPE 612 MODEL
Datasheet
Description
REFLECTOR CONE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE HAZE (CONE), WHITE (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH X 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 65/85 W INCANDESCENT LAMP TYPE 32/42 W FLUORESCENT LAMP TYPE 612 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 612-HZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
612-HZWH
Incandescent/Fluorescent/HID Recessed Trim 612-HZWH
REFLECTOR CONE TYPE 7-5/16 INCH X 7-3/4 INCH SIZE HAZE (CONE), WHITE (TRIM) FINISH IC926/TC926/TC926R/I CPL926-42/ICPL926R-3 2 SERIES STANDARD SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH X 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 65/85 W INCANDESCENT LAMP TYPE 32/42 W FLUORESCENT LAMP TYPE 612 MODEL
  • REFLECTOR CONE TYPE
  • 7-5/16 INCH X 7-3/4 INCH SIZE
  • HAZE (CONE), WHITE (TRIM) FINISH
  • IC926/TC926/TC926R/ICPL926-42/ICPL926R-32 SERIES STANDARD SLOPED HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-5/8 INCH X 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR38 90/150 W, BR30 65/85 W INCANDESCENT LAMP TYPE
  • 32/42 W FLUORESCENT LAMP TYPE
  • 612 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 612-HZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details