Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 611-WH

Description
SWIRLED ETCHED OPAL GLASS TYPE 7 7/8 INCH DIA SIZE ACULUX[T] IC62/TC62 SERIES COMPACT FLUORESCENT DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
Datasheet
Description
SWIRLED ETCHED OPAL GLASS TYPE 7 7/8 INCH DIA SIZE ACULUX[T] IC62/TC62 SERIES COMPACT FLUORESCENT DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 611-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
611-WH
Incandescent/Fluorescent/HID Recessed Trim 611-WH
SWIRLED ETCHED OPAL GLASS TYPE 7 7/8 INCH DIA SIZE ACULUX[T] IC62/TC62 SERIES COMPACT FLUORESCENT DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W FLUORESCENT LAMP TYPE ACULUX[T], JUNO[R] BRAND
  • SWIRLED ETCHED OPAL GLASS TYPE
  • 7 7/8 INCH DIA SIZE
  • ACULUX[T] IC62/TC62 SERIES COMPACT FLUORESCENT DOWNLIGHT/WALL WASH HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 100 W FLUORESCENT LAMP TYPE
  • ACULUX[T], JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 611-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details