Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 6101-ABZ

Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7 5/8 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7 5/8 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 6101-ABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
6101-ABZ
Incandescent/Fluorescent/Hid Recessed Trim 6101-ABZ
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7 5/8 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE
  • 7 5/8 INCH DIA SIZE
  • CLASSIC AGED BRONZE TRIM RING FINISH
  • ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 6101-ABZ
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details