Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 610-BWH

Description
LENSED SHOWER TRIM TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 75 W INCANDESCENT LAMP TYPE 610 MODEL
Datasheet
Description
LENSED SHOWER TRIM TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 75 W INCANDESCENT LAMP TYPE 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 610-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
610-BWH
Incandescent/Fluorescent/HID Recessed Trim 610-BWH
LENSED SHOWER TRIM TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A19 75 W INCANDESCENT LAMP TYPE 610 MODEL
  • LENSED SHOWER TRIM TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, A19 75 W INCANDESCENT LAMP TYPE
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 610-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details