Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 604-BABZ

Description
BAFFLE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC928/TC928/TC928R/I CPL926-42/ICPL926R-3 2/ICPL928-42/ICPL928 R-32/IC926LED9G4/IC9 26LWD9G4IC926LED14G4 SERIES SUPER SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 6-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 604B MODEL
Datasheet
Description
BAFFLE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC928/TC928/TC928R/I CPL926-42/ICPL926R-3 2/ICPL928-42/ICPL928 R-32/IC926LED9G4/IC9 26LWD9G4IC926LED14G4 SERIES SUPER SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 6-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 604B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 604-BABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
604-BABZ
Incandescent/Fluorescent/HID Recessed Trim 604-BABZ
BAFFLE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH IC928/TC928/TC928R/I CPL926-42/ICPL926R-3 2/ICPL928-42/ICPL928 R-32/IC926LED9G4/IC9 26LWD9G4IC926LED14G4 SERIES SUPER SLOPED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH X 6-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W INCANDESCENT LAMP TYPE 604B MODEL
  • BAFFLE TYPE
  • 8-3/16 INCH X 9-1/8 INCH SIZE
  • BLACK (BAFFLE), CLASSIC AGED BRONZE (TRIM) FINISH
  • IC928/TC928/TC928R/ICPL926-42/ICPL926R-32/ICPL928-42/ICPL928R-32/IC926LED9G4/IC926LWD9G4IC926LED14G4 SERIES SUPER SLOPED HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-1/2 INCH X 6-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 90/150 W INCANDESCENT LAMP TYPE
  • 604B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 604-BABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details