Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schneider Electric 60246

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schneider Electric - 30C9408 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schneider Electric
30C9408
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schneider Electric 30C9408
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:Multi 9 C60N Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57296337 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57296337
Molded Case Circuit Breaker 57296337
MINIATURE CIRCUIT BREAKER 240V 15A. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER 240V 15A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 30C9408 57296337
Product Name Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 11732352 - Radwell International
Specs
Rated Current 25 amps
View Details