Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 6A; Product Range Schneider Electric 60241

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 6A; Product Range Schneider Electric - 30C9602 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 6A; Product Range Schneider Electric
30C9602
Circuit Breaker, Thermal Magnetic, 2P, 6A; Product Range Schneider Electric 30C9602
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9602
Product Name Circuit Breaker, Thermal Magnetic, 2P, 6A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-62F-3-2-9-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU60R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-3-128-198-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers