Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 5A; Product Range Schneider Electric 60240

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 5A; Product Range Schneider Electric - 30C9406 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 5A; Product Range Schneider Electric
30C9406
Circuit Breaker, Thermal Magnetic, 2P, 5A; Product Range Schneider Electric 30C9406
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9406
Product Name Circuit Breaker, Thermal Magnetic, 2P, 5A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-4400.0030-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details