Schneider Electric Molded Case Circuit Breaker 60206

Description
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 10 KA AT 240 VAC BREAKING CAPACITY, 14-4 AWG, 5 AMP, SINGLE POLE, 120/240 VAC, DIN RAIL MOUNTED, 76 D X 81 H X 18 W MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 10 KA AT 240 VAC BREAKING CAPACITY, 14-4 AWG, 5 AMP, SINGLE POLE, 120/240 VAC, DIN RAIL MOUNTED, 76 D X 81 H X 18 W MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57296099 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57296099
Molded Case Circuit Breaker 57296099
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 10 KA AT 240 VAC BREAKING CAPACITY, 14-4 AWG, 5 AMP, SINGLE POLE, 120/240 VAC, DIN RAIL MOUNTED, 76 D X 81 H X 18 W MM. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 10 KA AT 240 VAC BREAKING CAPACITY, 14-4 AWG, 5 AMP, SINGLE POLE, 120/240 VAC, DIN RAIL MOUNTED, 76 D X 81 H X 18 W MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schneider Electric - 30C9400 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schneider Electric
30C9400
Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schneider Electric 30C9400
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57296099 30C9400
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 1P, 5A; Product Range Schneider Electric
Rated AC Voltage 240 volts 120 volts
Rated Current 5 amps 5 amps
Rated DC Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 7-1393254-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details