Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 602-WWH

Description
REFLECTOR CONE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE WHITE (CONE/TRIM) FINISH IC928/TC928/TC928R// ICPL928-42/ICPL928R- 32/IC928LED6/IC928LE D9 SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE 602 MODEL
Datasheet
Description
REFLECTOR CONE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE WHITE (CONE/TRIM) FINISH IC928/TC928/TC928R// ICPL928-42/ICPL928R- 32/IC928LED6/IC928LE D9 SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE 602 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 602-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
602-WWH
Incandescent/Fluorescent/HID Recessed Trim 602-WWH
REFLECTOR CONE TYPE 8-3/16 INCH X 9-1/8 INCH SIZE WHITE (CONE/TRIM) FINISH IC928/TC928/TC928R// ICPL928-42/ICPL928R- 32/IC928LED6/IC928LE D9 SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE 602 MODEL
  • REFLECTOR CONE TYPE
  • 8-3/16 INCH X 9-1/8 INCH SIZE
  • WHITE (CONE/TRIM) FINISH
  • IC928/TC928/TC928R//ICPL928-42/ICPL928R-32/IC928LED6/IC928LED9 SERIES INCANDESCENT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE
  • 602 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 602-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details