REFLECTOR CONE TYPE
8-3/16 INCH X 9-1/8 INCH SIZE
CLEAR (BAFFLE), WHITE (TRIM) FINISH
IC928/TC928/TC928R//
ICPL928-42/ICPL928R-
32/IC928LED6/IC928LE
D9 SERIES SUPER SLOPE HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE
602 MODEL
Juno Lighting Group
Done
Datasheet
Description
REFLECTOR CONE TYPE
8-3/16 INCH X 9-1/8 INCH SIZE
CLEAR (BAFFLE), WHITE (TRIM) FINISH
IC928/TC928/TC928R//
ICPL928-42/ICPL928R-
32/IC928LED6/IC928LE
D9 SERIES SUPER SLOPE HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE
602 MODEL
Incandescent/Fluorescent/HID Recessed Trim
602-CWH
Incandescent/Fluorescent/HID Recessed Trim
602-CWH
REFLECTOR CONE TYPE
8-3/16 INCH X 9-1/8 INCH SIZE
CLEAR (BAFFLE), WHITE (TRIM) FINISH
IC928/TC928/TC928R//
ICPL928-42/ICPL928R-
32/IC928LED6/IC928LE
D9 SERIES SUPER SLOPE HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE
602 MODEL
REFLECTOR CONE TYPE
8-3/16 INCH X 9-1/8 INCH SIZE
CLEAR (BAFFLE), WHITE (TRIM) FINISH
IC928/TC928/TC928R//ICPL928-42/ICPL928R-32/IC928LED6/IC928LED9 SERIES SUPER SLOPE HOUSING USED ON
INSULATED/NON-INSULATED CEILING TYPE
5-3/4 INCH X 7 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 75 W, PAR38 90/150 W, BR30 85 W INCANDESCENT LAMP TYPE