Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 601B-WH

Description
BAFFLED MULTIPLIER TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[TM] BRAND 601 MODEL
Datasheet
Description
BAFFLED MULTIPLIER TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[TM] BRAND 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 601B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
601B-WH
Incandescent/Fluorescent/HID Recessed Trim 601B-WH
BAFFLED MULTIPLIER TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE ACULUX[TM] BRAND 601 MODEL
  • BAFFLED MULTIPLIER TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • ICV6 SERIES COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 32 W FLUORESCENT LAMP TYPE
  • ACULUX[TM] BRAND
  • 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 601B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details