Schneider Electric, Ltd. Molded Case Circuit Breaker 60154

Description
FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP,2 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP,2 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57295837 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57295837
Molded Case Circuit Breaker 57295837
FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP,2 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY

FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP,2 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 57295837
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2486200-7 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details