Schneider Electric Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C 60147

Description
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C - 70007132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C
70007132
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C 70007132
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site
Molded Case Circuit Breaker - 57295802 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57295802
Molded Case Circuit Breaker 57295802
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, 20AMP, 240V, SUGGESTED REPLACEMENT IS M9F42220. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, 20AMP, 240V, SUGGESTED REPLACEMENT IS M9F42220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007132 57295802
Product Name Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 20 amps
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data