Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric 60144

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage:240V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric - 30C9375 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric
30C9375
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric 30C9375
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage:240V RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 77608450 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77608450
Molded Case Circuit Breaker 77608450
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, 10 AMP, 2 POLE, 240 VAC, 125 VDC, 50 / 60 HZ, TOGGLE ACTUATOR, C CURVE, THERMAL MAGNETIC, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, 10 AMP, 2 POLE, 240 VAC, 125 VDC, 50 / 60 HZ, TOGGLE ACTUATOR, C CURVE, THERMAL MAGNETIC, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C - 70007130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C
70007130
Circuit Breaker;Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C 70007130
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 30C9375 77608450 70007130
Product Name Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric Molded Case Circuit Breaker Circuit Breaker;Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 240/125VAC/VDC;C
Rated AC Voltage 240 volts 240 volts 240 volts
Rated DC Voltage 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Magnetic
Number of Poles 2 2 2
Unlock Full Specs
to access all available technical data