The Circuit Breaker, Thermal Magnetic, 2P, 3A from Schneider Electric is designed for distribution applications and conforms to UL 489 and IEC 60947-2 standards. It features a C curve trip unit technology and has a rated current of 3 A at 25 °C. The operational voltage ranges from 12 to 240 V AC and 60 to 125 V DC. The device has a breaking capacity of 10 kA at 240 V AC and 125 V DC, ensuring reliable protection in various electrical systems. This circuit breaker includes a contact position indicator and operates with a positive break indication for local signaling. It is suitable for isolation and can be mounted on a 35 mm symmetrical DIN rail. The dimensions are 107 mm in height, 36 mm in width, and 73 mm in depth, with a weight of 0.22 kg. The product is rated for mechanical durability of 20,000 cycles and electrical durability of 10,000 cycles, making it a robust choice for engineers seeking reliable circuit protection. The operating temperature range is from -30 °C to 70 °C, and it is compliant with RoHS regulations.
3 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 36MM WIDE. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 3A; Product Range:Multi 9 C60N Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Operating Voltage:240V RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 77609013 | 30C9369 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 2P, 3A; Product Range Schneider Electric |
| Rated AC Voltage | 240 volts | 240 volts |
| Rated DC Voltage | 60 to 125 volts | 125 volts |
| Rated Current | 3 amps | 3 amps |