Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240VAC;D 60127

Description
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240VAC;D - 70007152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240VAC;D
70007152
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240VAC;D 70007152
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site
Molded Case Circuit Breaker - 57295731 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57295731
Molded Case Circuit Breaker 57295731
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 10 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, FIXED MOUNT, THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 18MM WIDE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 10 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, FIXED MOUNT, THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 18MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007152 57295731
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 120/240VAC;D Molded Case Circuit Breaker
Rated AC Voltage 120 to 240 volts 240 volts
Rated Current 10 amps 10 amps
Trip System Type Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers