Schneider Electric Molded Case Circuit Breaker 60107

Description
MINIATURE CIRCUIT BREAKER, 120 VAC, 6 AMP, 50/60 HZ 1 POLE, C CURVE. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CIRCUIT BREAKER, 120 VAC, 6 AMP, 50/60 HZ 1 POLE, C CURVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57303540 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57303540
Molded Case Circuit Breaker 57303540
MINIATURE CIRCUIT BREAKER, 120 VAC, 6 AMP, 50/60 HZ 1 POLE, C CURVE. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, 120 VAC, 6 AMP, 50/60 HZ 1 POLE, C CURVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Togl;Cur-Rtg 6A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C - 70007117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 6A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C
70007117
Circuit Breaker;Mag;Togl;Cur-Rtg 6A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C 70007117
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 57303540 70007117
Product Name Molded Case Circuit Breaker Circuit Breaker;Mag;Togl;Cur-Rtg 6A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C
Rated AC Voltage 120 volts 120 to 240 volts
Rated Current 6 amps 6 amps
Number of Poles 1 1
Rated DC Voltage 60 volts
Unlock Full Specs
to access all available technical data