1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features
2 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL MOUNT, FIXED MOUNT MINIATURE CIRCUIT BREAKER THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 73MM DEEP X 107MM HIGH X 18MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 70007115 | 57303522 |
| Product Name | Circuit Breaker;Mag;Togl;Cur-Rtg 2A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C | Molded Case Circuit Breaker |
| Rated AC Voltage | 120 to 240 volts | 240 volts |
| Rated DC Voltage | 60 volts | 60 to 125 volts |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Magnetic |