The 56492TD is a time delay switch accessory for MasterPact NW circuit breakers, designed for panel mounting. It is UL listed and compatible with MasterPact NW systems. The device measures 3.700 in × 3.700 in × 3.300 in and weighs 8.480 oz. The packaging uses recycled cardboard, and the product has a recyclability potential of 27%. It complies with the EU RoHS Directive by exemption and contains halogens above thresholds. The product contains lead and lead compounds, per California Proposition 65 warnings. The total lifecycle carbon footprint is 49 kg CO2 eq. Warranty is 18 months.
GFR RH99P AUTO TIME DELAY UL 120
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56492TD-ND |
| Product Name | Protection Relays & Systems |