The 56472TD is a manual time delay switch designed for use with Vigirex Vigi systems, mounted on a panel. It is certified by UL and has a package size of 3.00 in height, 3.00 in width, and 3.50 in length, weighing 8.480 oz. The product is compliant with the EU RoHS Directive by exemption and contains halogens above threshold levels. It has a total lifecycle carbon footprint of 49 kg CO2 eq., with a recyclability potential of 27%. Warranty is 18 months. The product is not repairable and does not offer a take-back program. It includes lead and lead compounds, as noted under California Proposition 65.
GFR RH99P MANUAL TIME DELAY UL 1
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56472TD-ND |
| Product Name | Protection Relays & Systems |