The 56392TD is a time delay switch in the Vigirex series, designed for rail mounting and compatible with Vigirex Vigi systems. It is certified to UL standards for 120VAC operation. The unit measures 3.40 in high, 3.60 in wide, and 3.10 in deep, with a package weight of 8.000 oz. It complies with the EU RoHS Directive with exemptions, is PVC free, and contains halogens above regulatory thresholds. The product includes a 18-month warranty and is manufactured in the US. Packaging is made with non-recycled cardboard and includes single-use plastic. Take-back is not offered at end of life.
GFR RH99M AUTO TIME DELAY UL 120
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56392TD-ND |
| Product Name | Protection Relays & Systems |
| Supply Voltage Range | 120 volts |