The 56372TD is a manual time delay switch designed for use with Vigirex Vigi systems, mounted on a DIN rail. It operates with a control circuit voltage of 110 to 130 V AC and is certified to UL standards. The device measures current and is packaged in a case measuring 3.50 in height, 3.50 in width, and 3.00 in length, with a weight of 8.480 oz. It complies with the EU RoHS Directive with exemptions, is PVC free, and contains halogens above regulatory thresholds. The product includes a 18-month warranty and is manufactured in the US.
GFR RH99M MANUAL TIME DELAY UL 1
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56372TD-ND |
| Product Name | Protection Relays & Systems |
| Supply Voltage Range | 110 to 130 volts |