The VigiPacT RH99P is a front panel-mounted residual current protection relay with adjustable earth-leakage sensitivity from 0.03 A to 30 A and nine time-delay settings ranging from instantaneous to 4.5 seconds. It operates on 12-24 V AC or 12-48 V DC power, with a power consumption of 4 VA, and is compatible with VigiPacT TOA, A, and L current sensors. The device provides Type A earth-leakage protection, manual reset, and both local and remote test functions. It has a housing size of 72 mm width by 72 mm height by 78 mm depth, with a 68 × 68 mm cut-out, and meets IP40 protection on the front face and IK07 impact resistance. It complies with EN/IEC 60947-2 Annex M, EN/IEC 60755, UL 1053, and CAN/CSA C22.2 No. 144 standards, and is rated for overvoltage category IV and Class II electrical shock protection.
EARTHLEAKAGE RELAY RH99P WITH MA
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56270-ND |
| Product Name | Protection Relays & Systems |
| Operating Temp | -31 to 158 F (-35 to 70 C) |