The VigiPacT RH10P is a residual current protection relay with a fixed 0.3 A earth-leakage sensitivity and instantaneous tripping. It is front-panel mounted, measuring 72 mm wide, 72 mm high, and 78 mm deep, requiring a 68 x 68 mm cut-out. It operates on 220-240 V AC at 50/60 Hz, consumes 4 VA, and supports IT, TN-S, and TT earthing systems. Compatibility includes VigiPacT TOA, A, and L current sensors. It features manual reset, local and remote test, and a sealable cover. The device meets EN/IEC 60947-2 Annex M, EN/IEC 60755, UL 1053, and CAN/CSA C22.2 No. 144 standards. Front face protection is IP40, with IK07 impact resistance. Operating temperature range is -35 to 70 °C.
EARTHLEAKAGE RELAY RH10P 300 MA
| DigiKey | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4008-56235-ND |
| Product Name | Protection Relays & Systems |
| Operating Temp | -31 to 158 F (-35 to 70 C) |