Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 529-SC

Description
ADJUSTABLE EYEBALL TRIM TYPE 6 1/2 INCH DIA SIZE SATIN CHROME TRIM FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
ADJUSTABLE EYEBALL TRIM TYPE 6 1/2 INCH DIA SIZE SATIN CHROME TRIM FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 529-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
529-SC
Incandescent/Fluorescent/Hid Recessed Trim 529-SC
ADJUSTABLE EYEBALL TRIM TYPE 6 1/2 INCH DIA SIZE SATIN CHROME TRIM FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • ADJUSTABLE EYEBALL TRIM TYPE
  • 6 1/2 INCH DIA SIZE
  • SATIN CHROME TRIM FINISH
  • IC20/IC20R/TC20/TC20R SERIES INCANDESCENT HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 529-SC
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details