Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 529-ABZ

Description
ADJUSTABLE EYEBALL TRIM TYPE 6-1/2 INCH DIA SIZE CLASSIC AGED BRONZE FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75W INCANDESCENT LAMP TYPE 529 MODEL
Datasheet
Description
ADJUSTABLE EYEBALL TRIM TYPE 6-1/2 INCH DIA SIZE CLASSIC AGED BRONZE FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75W INCANDESCENT LAMP TYPE 529 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 529-ABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
529-ABZ
Incandescent/Fluorescent/HID Recessed Trim 529-ABZ
ADJUSTABLE EYEBALL TRIM TYPE 6-1/2 INCH DIA SIZE CLASSIC AGED BRONZE FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75W INCANDESCENT LAMP TYPE 529 MODEL
  • ADJUSTABLE EYEBALL TRIM TYPE
  • 6-1/2 INCH DIA SIZE
  • CLASSIC AGED BRONZE FINISH
  • IC20/IC20R/TC20/TC20R SERIES INCANDESCENT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75W INCANDESCENT LAMP TYPE
  • 529 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 529-ABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details