Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 5101-ABZ

Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 6 1/4 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL526RE/ICPL526REN SERIES VERTICAL COMPACT FLUORESCENT REMODEL HOUSING USED ON 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 6 1/4 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL526RE/ICPL526REN SERIES VERTICAL COMPACT FLUORESCENT REMODEL HOUSING USED ON 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 5101-ABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
5101-ABZ
Incandescent/Fluorescent/Hid Recessed Trim 5101-ABZ
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 6 1/4 INCH DIA SIZE CLASSIC AGED BRONZE TRIM RING FINISH ICPL526RE/ICPL526REN SERIES VERTICAL COMPACT FLUORESCENT REMODEL HOUSING USED ON 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE
  • 6 1/4 INCH DIA SIZE
  • CLASSIC AGED BRONZE TRIM RING FINISH
  • ICPL526RE/ICPL526REN SERIES VERTICAL COMPACT FLUORESCENT REMODEL HOUSING USED ON
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 5101-ABZ
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details