VOLTAGE TRANSFORMER, 480V, 500VA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:500VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 20K5814 |
| Product Name | Voltage Transformer, 480V, 500Va, 60Hz; Input Voltage Square D By Schneider Electric |
| Operating Frequency | 60 Hz |