Schneider Electric Profibus Plc Connector, Plug, 9 Position; Product Range Schneider Electric 490NAD91103

Description
PROFIBUS PLC CONNECTOR, PLUG, 9 POSITION; Product Range:NAD Series; Gender:Plug; Contact Termination Type:-; No. of Contacts:9 Contact; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:-; No. of Contacts:9Contacts RoHS Compliant: No
Datasheet
Description
PROFIBUS PLC CONNECTOR, PLUG, 9 POSITION; Product Range:NAD Series; Gender:Plug; Contact Termination Type:-; No. of Contacts:9 Contact; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:-; No. of Contacts:9Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Plc Connector, Plug, 9 Position; Product Range Schneider Electric - 18C2500 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Plc Connector, Plug, 9 Position; Product Range Schneider Electric
18C2500
Profibus Plc Connector, Plug, 9 Position; Product Range Schneider Electric 18C2500
PROFIBUS PLC CONNECTOR, PLUG, 9 POSITION; Product Range:NAD Series; Gender:Plug; Contact Termination Type:-; No. of Contacts:9 Contact; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:-; No. of Contacts:9Contacts RoHS Compliant: No

PROFIBUS PLC CONNECTOR, PLUG, 9 POSITION; Product Range:NAD Series; Gender:Plug; Contact Termination Type:-; No. of Contacts:9 Contact; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:-; No. of Contacts:9Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C2500
Product Name Profibus Plc Connector, Plug, 9 Position; Product Range Schneider Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Soldering base - PCBC-A-100 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details