Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 447-GWH

Description
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
Datasheet
Description
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 447-GWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
447-GWH
Incandescent/Fluorescent/HID Recessed Trim 447-GWH
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
  • ADJUSTABLE CONE TYPE
  • 5 INCH DIA SIZE
  • GOLD (REFLECTOR), WHITE (TRIM) FINISH
  • IC44N/IC44W/IC44S/TC44/TC44V/TC44S/TC44R/TC47/TC47V SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE
  • 447 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 447-GWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details