Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 447-BWH

Description
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE BLACK (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
Datasheet
Description
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE BLACK (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 447-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
447-BWH
Incandescent/Fluorescent/HID Recessed Trim 447-BWH
ADJUSTABLE CONE TYPE 5 INCH DIA SIZE BLACK (REFLECTOR), WHITE (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 447 MODEL
  • ADJUSTABLE CONE TYPE
  • 5 INCH DIA SIZE
  • BLACK (REFLECTOR), WHITE (TRIM) FINISH
  • IC44N/IC44W/IC44S/TC44/TC44V/TC44S/TC44R/TC47/TC47V SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE
  • 447 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 447-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details