Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 4104-HZSC

Description
BEVELED CONE TYPE HAZE (CONE), SATIN CHROME (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/ICPL418/ICPL 413/PL426/PL418/PL41 3/IC1LEDG4/IC1RLEDG4 /IC1LWDG4N/IC1RLWDG4 N/IC91LEDG4/IC91RLED G4/IC91LWDG4/IC91RLW DG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4104 MODEL
Datasheet
Description
BEVELED CONE TYPE HAZE (CONE), SATIN CHROME (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/ICPL418/ICPL 413/PL426/PL418/PL41 3/IC1LEDG4/IC1RLEDG4 /IC1LWDG4N/IC1RLWDG4 N/IC91LEDG4/IC91RLED G4/IC91LWDG4/IC91RLW DG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4104 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4104-HZSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
4104-HZSC
Incandescent/Fluorescent/HID Recessed Trim 4104-HZSC
BEVELED CONE TYPE HAZE (CONE), SATIN CHROME (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/ICPL418/ICPL 413/PL426/PL418/PL41 3/IC1LEDG4/IC1RLEDG4 /IC1LWDG4N/IC1RLWDG4 N/IC91LEDG4/IC91RLED G4/IC91LWDG4/IC91RLW DG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4104 MODEL
  • BEVELED CONE TYPE
  • HAZE (CONE), SATIN CHROME (TRIM) FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/TC1RCW/ICPL426/ICPL418/ICPL413/PL426/PL418/PL413/IC1LEDG4/IC1RLEDG4/IC1LWDG4N/IC1RLWDG4N/IC91LEDG4/IC91RLEDG4/IC91LWDG4/IC91RLWDG4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 4104 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 4104-HZSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details