Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 4101-ABZ

Description
BEVELED DOME SHOWER, FROSTED GLASS LENS TYPE 5 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/PL426/IC1LED G4/IC1RLEDG4/IC1LWDG 4N/IC1RLWDG4N/IC91LE DG4/IC91RLEDG4/IC91L WDG4/IC91RLWDG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4101 MODEL
Datasheet
Description
BEVELED DOME SHOWER, FROSTED GLASS LENS TYPE 5 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/PL426/IC1LED G4/IC1RLEDG4/IC1LWDG 4N/IC1RLWDG4N/IC91LE DG4/IC91RLEDG4/IC91L WDG4/IC91RLWDG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4101-ABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
4101-ABZ
Incandescent/Fluorescent/HID Recessed Trim 4101-ABZ
BEVELED DOME SHOWER, FROSTED GLASS LENS TYPE 5 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/TC1RCW/ ICPL426/PL426/IC1LED G4/IC1RLEDG4/IC1LWDG 4N/IC1RLWDG4N/IC91LE DG4/IC91RLEDG4/IC91L WDG4/IC91RLWDG4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 4101 MODEL
  • BEVELED DOME SHOWER, FROSTED GLASS LENS TYPE
  • 5 INCH DIA SIZE
  • CLASSIC AGED BRONZE (TRIM) FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/TC1RCW/ICPL426/PL426/IC1LEDG4/IC1RLEDG4/IC1LWDG4N/IC1RLWDG4N/IC91LEDG4/IC91RLEDG4/IC91LWDG4/IC91RLWDG4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 4101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 4101-ABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details