Schneider Electric Voltage Transformer, 480V, 3Kva, 60Hz; Input Voltage Square D By Schneider Electric 3S82F

Description
VOLTAGE TRANSFORMER, 480V, 3KVA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:3kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 3KVA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:3kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 3Kva, 60Hz; Input Voltage Square D By Schneider Electric - 20K5374 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 3Kva, 60Hz; Input Voltage Square D By Schneider Electric
20K5374
Voltage Transformer, 480V, 3Kva, 60Hz; Input Voltage Square D By Schneider Electric 20K5374
VOLTAGE TRANSFORMER, 480V, 3KVA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:3kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 3KVA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:3kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 20K5374
Product Name Voltage Transformer, 480V, 3Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A12-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 1500 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - 1140-MS-B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers