Schneider Electric General Purpose Relays 389FXBXC-240A

Description
General Purpose Relays SWITCH
Datasheet
Description
General Purpose Relays SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
389FXBXC-240A
General Purpose Relays 389FXBXC-240A
General Purpose Relays SWITCH

General Purpose Relays SWITCH

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
389FXBXC-240A
General Purpose Relays 389FXBXC-240A
General Purpose Relays SWITCH

General Purpose Relays SWITCH

Buy Now Datasheet
Power Relay, Dpdt, 240Vac, 25A, Socket; Contact Configuration Schneider Electric/legacy Relay - 13N2882 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 240Vac, 25A, Socket; Contact Configuration Schneider Electric/legacy Relay
13N2882
Power Relay, Dpdt, 240Vac, 25A, Socket; Contact Configuration Schneider Electric/legacy Relay 13N2882
POWER RELAY, DPDT, 240VAC, 25A, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:389F Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug InRoHS Compliant: Yes

POWER RELAY, DPDT, 240VAC, 25A, SOCKET; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:389F Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug InRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 389FXBXC-240A 13N2882
Product Name General Purpose Relays Power Relay, Dpdt, 240Vac, 25A, Socket; Contact Configuration Schneider Electric/legacy Relay
Relay Type General
Features Latching
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CF040R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA03.0644 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details