Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 32-WH

Description
STEPPED BAFFLE WITH FRESNEL LENS TYPE BLACK (BAFFLE), WHITE (TRIM) FINISH TC931 SERIES LENSED INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 32 MODEL
Datasheet
Description
STEPPED BAFFLE WITH FRESNEL LENS TYPE BLACK (BAFFLE), WHITE (TRIM) FINISH TC931 SERIES LENSED INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 32-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
32-WH
Incandescent/Fluorescent/HID Recessed Trim 32-WH
STEPPED BAFFLE WITH FRESNEL LENS TYPE BLACK (BAFFLE), WHITE (TRIM) FINISH TC931 SERIES LENSED INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 32 MODEL
  • STEPPED BAFFLE WITH FRESNEL LENS TYPE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • TC931 SERIES LENSED INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 100 W, A21 150 W INCANDESCENT LAMP TYPE
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 32-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details