Schneider Electric, Ltd. Current Transformer 312122007

Description
TRANSFORMER CURRENT, 1200:5MR, RF=1, 4-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER CURRENT, 1200:5MR, RF=1, 4-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 57273627 - Radwell International
Willingboro, NJ, United States
Current Transformer
57273627
Current Transformer 57273627
TRANSFORMER CURRENT, 1200:5MR, RF=1, 4-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CURRENT, 1200:5MR, RF=1, 4-1/2IN ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 57273627
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3770-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5005/500-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
MODEL AL 200:5 RATIO - 1411-AL-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details