Schneider Electric Contactor, Starter Coil, 24Vac; Load Current Inductive Schneider Electric 3104140020

Description
CONTACTOR, STARTER COIL, 24VAC; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:24VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V; Product Range:- RoHS Compliant: NA
Datasheet
Description
CONTACTOR, STARTER COIL, 24VAC; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:24VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Starter Coil, 24Vac; Load Current Inductive Schneider Electric - 16B5991 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Starter Coil, 24Vac; Load Current Inductive Schneider Electric
16B5991
Contactor, Starter Coil, 24Vac; Load Current Inductive Schneider Electric 16B5991
CONTACTOR, STARTER COIL, 24VAC; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:24VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V; Product Range:- RoHS Compliant: NA

CONTACTOR, STARTER COIL, 24VAC; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:24VAC; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B5991
Product Name Contactor, Starter Coil, 24Vac; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
Contactors - 3596-GV142BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 5-1618400-3-ND - DigiKey
Specs
Type Electrical Contactor
View Details